Status: | Unknown |
---|---|
Series: | HX 05..15-NP Series |
RoHS: | Unknown |
Sensor Output | Voltage |
---|---|
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 15V |
Current Measuring Range DC | -30A to 30A |
Current Measuring Range AC | -30A to 30A |
Response Time | 3µs |
Accuracy % | 1% |
Product Range | HX 05..15-NP Series |
SVHC | No SVHC (15-Jan-2018) |
Accuracy | 1% |
Bandwidth | 50kHz |
Current Consumption | 20mA |
Current Range AC | DC AC Pulsed Mixed |
Current Range DC | DC AC Pulsed Mixed |
External Depth | 15.4mm |
External Length / Height | 20mm |
External Width | 19mm |
Flammability Rating | UL 94-V0 |
Output Voltage | 4V |
Output Voltage Min | -4V |
Supply Voltage Range DC | ± 12V to ± 15V |
Transducer Function | Current |
Current Transducer, Open Loop, 10A | Newark Electronics |
HXcurrent transducer w/PCB insertion,10A | RS |
Board Mount Current Sensors | Sager |
Where can I find additional details, specifications and documents for a HX 10-NP?
Additional datasheets, footprints and schematics for HX 10-NP are listed on our Part Details page. You can also find images and similar parts to HX 10-NP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HX 10-NP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HX 10-NP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HX 10-NP fall under?
The HX 10-NP is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to HX 10-NP when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HX 10-NP you can contact the distributor directly for product support, shipping queries etc.
Is the HX 10-NP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HX 10-NP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Sager have stock available or on a lead time for HX 10-NP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HX 10-NP often in real-time on the comparison pages.
What if I can't find stock of HX 10-NP?
You can fill out our help required form which you can use to request a quote for HX 10-NP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.