HX 03-P/SP2 Sensors & Transducers by LEM

CURRENT TRANSDUCER 3A PCB

Status: Unknown
Series: HX 03..50-P/SP2 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.51

Distributor Stock
Logo for RS
RS
from US$14.40
65
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.87
120
in stock
Buy Now
Logo for element14
element14
from US$23.35
120
in stock
Buy Now
Logo for Farnell
Farnell
from US$12.96
120
in stock
Buy Now
Logo for Sager
Sager
from US$12.51
-
Buy Now

Specifications

Sensor Output Voltage
Supply Voltage DC Min 12V
Supply Voltage DC Max 15V
Current Measuring Range DC -9A to 9A
Current Measuring Range AC -9A to 9A
Response Time 3µs
Accuracy % 1%
Product Range HX 03..50-P/SP2 Series
SVHC No SVHC (15-Jan-2018)
Bandwidth 50kHz

Alternative Descriptions

Current Transducer, 3A, Pcb | Newark Electronics
CURRENT TRANSDUCER, 3A, PCB | element14
HX current transducer w/PCB insertion,3A | RS
Board Mount Current Sensors | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HX 03-P/SP2?

Additional datasheets, footprints and schematics for HX 03-P/SP2 are listed on our Part Details page. You can also find images and similar parts to HX 03-P/SP2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HX 03-P/SP2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HX 03-P/SP2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HX 03-P/SP2 fall under?

The HX 03-P/SP2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to HX 03-P/SP2 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HX 03-P/SP2 you can contact the distributor directly for product support, shipping queries etc.

Is the HX 03-P/SP2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HX 03-P/SP2 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Sager have stock available or on a lead time for HX 03-P/SP2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HX 03-P/SP2 often in real-time on the comparison pages.

What if I can't find stock of HX 03-P/SP2?

You can fill out our help required form which you can use to request a quote for HX 03-P/SP2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay