Status: | Unknown |
---|---|
Series: | HWZT Series |
RoHS: | Unknown |
Frequency | 20MHz |
---|---|
Oscillator Mounting | Through Hole |
No. of Pins | 2 Pin |
Resonant Impedance | 30ohm |
Frequency Tolerance | ± 0.5% |
Product Range | HWZT Series |
Operating Temperature Min | -25°C |
ESR | 40ohm |
Ceramic Res 20.0000Mhz T/H |Abracon HWZT-20.00MD | Newark Electronics |
Resonators 20MHz 5V | Rapid Electronics |
Resonator, Ceramic, 20MHz, 10x5mm TH, +/-0.5%, -40 to +85degc, 5mm, HWZT, +/-0.5% | Abracon HWZT-20.00MD | RS Americas |
Where can I find additional details, specifications and documents for a HWZT-20.00MD?
Additional datasheets, footprints and schematics for HWZT-20.00MD are listed on our Part Details page. You can also find images and similar parts to HWZT-20.00MD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HWZT-20.00MD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HWZT-20.00MD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HWZT-20.00MD fall under?
The HWZT-20.00MD is listed under Electronic & Electrical Components > Crystals & Oscillators > Resonators.
Can I view similar or alternative parts?
You can view similar parts to HWZT-20.00MD when available in the Resonators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HWZT-20.00MD you can contact the distributor directly for product support, shipping queries etc.
Is the HWZT-20.00MD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HWZT-20.00MD have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and element14 have stock available or on a lead time for HWZT-20.00MD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HWZT-20.00MD often in real-time on the comparison pages.
What if I can't find stock of HWZT-20.00MD?
You can fill out our help required form which you can use to request a quote for HWZT-20.00MD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.