HWP-04-P Part Information
Details for HWP-04-P by Pro Power
Cable Leads & Connectors>Cable>Cable Management
Featured Distributor
Pricing
Break | Price |
---|---|
0 | 0 |
Stock Information
Details
Part Downloads
Part Specifications
External Diameter - Imperial | 0.25" |
External Diameter - Metric | 6.4mm |
Wrap Material | Polyethylene |
Wrap Color | Natural |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Colour | Natural |
Alternative Part Descriptions
- SPIRAL WRAP, PE, NATURAL, 0.25IN OD,100FT; External Diameter - Imperial:0.25"; External Diameter - Metric:6.4mm; Wrap Material:Polyethylene; Wrap Color:Natural; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Colour:NaturalRoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a HWP-04-P?
Additional datasheets, footprints and schematics for HWP-04-P are listed in our Part Details tab. You can also find the HWP-04-P image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HWP-04-P in the Pricing & Inventory tab next to part details. You can view HWP-04-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HWP-04-P fall under?
The HWP-04-P is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to HWP-04-P when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HWP-04-P you can contact the distributor directly for product support, shipping queries etc.
Is the HWP-04-P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for HWP-04-P have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HWP-04-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HWP-04-P often in real-time on the comparison pages.
What if I can't find stock of HWP-04-P?
You can fill out our help required form which you can use to request a quote for HWP-04-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.