HWP-02-P Part Information

Details for HWP-02-P by Pro Power

Cable Leads & Connectors>Cable>Cable Management

Part Downloads

Part Specifications

External Diameter - Imperial 0.125"
External Diameter - Metric 3.2mm
Wrap Material Polyethylene
Wrap Color Natural
Reel Length (Imperial) 100ft
Reel Length (Metric) 30.5m
RoHS Compliant

Alternative Part Descriptions

  • SPIRAL WRAP, PE, NATURAL, 0.125IN OD,100FT; External Diameter - Imperial:0.125"; External Diameter - Metric:3.2mm; Wrap Material:Polyethylene; Wrap Color:Natural; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a HWP-02-P?

Additional datasheets, footprints and schematics for HWP-02-P are listed in our Part Details tab. You can also find the HWP-02-P image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HWP-02-P in the Pricing & Inventory tab next to part details. You can view HWP-02-P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HWP-02-P fall under?

The HWP-02-P is listed under Cable Leads & Connectors > Cable > Cable Management.

Can I view similar or alternative parts?

You can view similar parts to HWP-02-P when available in the Cable Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HWP-02-P you can contact the distributor directly for product support, shipping queries etc.

Is the HWP-02-P RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for HWP-02-P have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for HWP-02-P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HWP-02-P often in real-time on the comparison pages.

What if I can't find stock of HWP-02-P?

You can fill out our help required form which you can use to request a quote for HWP-02-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for HWP-02-P

Loading...
Loading Results for HWP-02-P
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us