HWN-08 Part Information
Details for HWN-08 by Pro Power
Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Spiral Wrap
Featured Distributor
Pricing
Break | Price |
---|---|
0 | 0 |
Stock Information
Details
Part Downloads
Part Specifications
External Diameter - Imperial | 0.5" |
External Diameter - Metric | 12.7mm |
Wrap Material | Nylon (Polyamide) |
Wrap Color | Natural |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
RoHS Compliant | Yes |
Alternative Part Descriptions
- SPIRAL WRAP, NYLON, NATURAL, 0.5IN OD, 100FT; External Diameter - Imperial:0.5"; External Diameter - Metric:12.7mm; Wrap Material:Nylon (Polyamide); Wrap Color:Natural; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a HWN-08?
Additional datasheets, footprints and schematics for HWN-08 are listed in our Part Details tab. You can also find the HWN-08 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HWN-08 in the Pricing & Inventory tab next to part details. You can view HWN-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HWN-08 fall under?
The HWN-08 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Spiral Wrap.
Can I view similar or alternative parts?
You can view similar parts to HWN-08 when available in the Spiral Wrap range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HWN-08 you can contact the distributor directly for product support, shipping queries etc.
Is the HWN-08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HWN-08 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HWN-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HWN-08 often in real-time on the comparison pages.
What if I can't find stock of HWN-08?
You can fill out our help required form which you can use to request a quote for HWN-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.