HWN-04 Part Information

Details for HWN-04 by Pro Power

Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Spiral Wrap

Part Downloads

Part Specifications

External Diameter - Imperial 0.25"
External Diameter - Metric 6.4mm
Wrap Material Nylon (Polyamide)
Wrap Color Natural
Reel Length (Imperial) 100ft
Reel Length (Metric) 30.5m
RoHS Compliant Yes
RoHS Compliant

Alternative Part Descriptions

  • SPIRAL WRAP, NYLON, NATURAL, 0.25IN OD, 100FT; External Diameter - Imperial:0.25"; External Diameter - Metric:6.4mm; Wrap Material:Nylon (Polyamide); Wrap Color:Natural; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a HWN-04?

Additional datasheets, footprints and schematics for HWN-04 are listed in our Part Details tab. You can also find the HWN-04 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HWN-04 in the Pricing & Inventory tab next to part details. You can view HWN-04 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HWN-04 fall under?

The HWN-04 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Spiral Wrap.

Can I view similar or alternative parts?

You can view similar parts to HWN-04 when available in the Spiral Wrap range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HWN-04 you can contact the distributor directly for product support, shipping queries etc.

Is the HWN-04 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for HWN-04 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for HWN-04.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HWN-04 often in real-time on the comparison pages.

What if I can't find stock of HWN-04?

You can fill out our help required form which you can use to request a quote for HWN-04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for HWN-04

Loading...
Loading Results for HWN-04
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us