Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$7.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.14
|
72
in stock
|
Buy Now | |
CoreStaff
from US$7.03
|
90
in stock
|
Buy Now | |
element14
from US$15.86
|
75
in stock
|
Buy Now | |
RS Americas
from US$15.14
|
73
in stock
|
Buy Now | |
Newark Electronics
from US$15.75
|
72
in stock
|
Buy Now | |
Distrelec
from US$12.34
|
-
|
Buy Now | |
Sager
from US$13.51
|
-
|
Buy Now |
For Use With | Idec HW Series Oiltight Switches and Pilot Devices |
---|---|
RoHS Compliant | Yes |
FINGER GUARD, OILTIGHT SW/PILOT DEVICE | element14 |
Shroud For 22mm HW/XE E-Stop 40 mm button max, HW Series | IDEC Corporation HW9Z-KG4 | RS Americas |
Finger Guard, Oiltight Sw/Pilot Device Rohs Compliant: Yes |Idec HW9Z-KG4 | Newark Electronics |
IDEC EMO Switch Guard 22mm Rectangular Yellow HW/XW Series | Distrelec |
Switch Hardware 22mm Yellow E-Stop Shroud for | Sager |
Where can I find additional details, specifications and documents for a HW9Z-KG4?
Additional datasheets, footprints and schematics for HW9Z-KG4 are listed on our Part Details page. You can also find images and similar parts to HW9Z-KG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HW9Z-KG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HW9Z-KG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HW9Z-KG4 fall under?
The HW9Z-KG4 is listed under Switches & Relays > Switches > Switch Components > Switch Finger Guards.
Can I view similar or alternative parts?
You can view similar parts to HW9Z-KG4 when available in the Switch Finger Guards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HW9Z-KG4 you can contact the distributor directly for product support, shipping queries etc.
Is the HW9Z-KG4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HW9Z-KG4 have stock available?
Authorised distributors including CoreStaff, element14, RS Americas, Newark Electronics and Farnell have stock available or on a lead time for HW9Z-KG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HW9Z-KG4 often in real-time on the comparison pages.
What if I can't find stock of HW9Z-KG4?
You can fill out our help required form which you can use to request a quote for HW9Z-KG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.