Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Product Type | - |
---|---|
Silicon Family Name | - |
Core Architecture | - |
Core Sub-Architecture | - |
Kit Contents | - |
Features | Connect to Multiple PC Interfaces Easy-to-Use Programming Connectors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | ispDOWNLOAD Cable |
For Use With | Programming Lattice ISP Devices |
In Circuit Tool, Fpga, Ispdownload (Pc Only) | Newark Electronics |
DOWNLOAD CABLE, ISP, PC ONLY | element14 |
PC Parallel Port Cable used with the ISP Engineering Kit - Model 300 Programmer | Future Electronics |
Where can I find additional details, specifications and documents for a HW-DLN-3C?
Additional datasheets, footprints and schematics for HW-DLN-3C are listed on our Part Details page. You can also find images and similar parts to HW-DLN-3C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HW-DLN-3C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HW-DLN-3C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HW-DLN-3C fall under?
The HW-DLN-3C is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to HW-DLN-3C when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HW-DLN-3C you can contact the distributor directly for product support, shipping queries etc.
Is the HW-DLN-3C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HW-DLN-3C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for HW-DLN-3C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HW-DLN-3C often in real-time on the comparison pages.
What if I can't find stock of HW-DLN-3C?
You can fill out our help required form which you can use to request a quote for HW-DLN-3C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.