HW-10-09-L-D-280-200 Stacking Board Connectors by Samtec

HEADER, 20 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM

Status: Unknown
Series: HW Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.04

Distributor Stock
Logo for Newark
Newark
from US$1.53
337
in stock
Buy Now
Logo for Sager
Sager
from US$1.04
337
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.51
-
Buy Now

Specifications

Product Range HW Series
No. of Contacts 20Contacts
Gender Header
Pitch Spacing 2.54mm
Contact Termination Type Through Hole
No. of Rows 2Rows
Contact Material Phosphor Bronze
RoHS Compliant Yes

Alternative Descriptions

Header, 20 Contacts, 2 Rows, Through Hole, 2.54 Mm | Newark Electronics
Board to Board & Mezzanine Connectors High Temperature Flexible Board Stacking Header, 0.100 Pitch | Sager
Conn Board Stacker HDR 20 POS 2.54mm Solder ST Thru-Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HW-10-09-L-D-280-200?

Additional datasheets, footprints and schematics for HW-10-09-L-D-280-200 are listed on our Part Details page. You can also find images and similar parts to HW-10-09-L-D-280-200 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HW-10-09-L-D-280-200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HW-10-09-L-D-280-200 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HW-10-09-L-D-280-200 fall under?

The HW-10-09-L-D-280-200 is listed under Connectors > Stacking Board Connectors.

Can I view similar or alternative parts?

You can view similar parts to HW-10-09-L-D-280-200 when available in the Stacking Board Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HW-10-09-L-D-280-200 you can contact the distributor directly for product support, shipping queries etc.

Is the HW-10-09-L-D-280-200 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for HW-10-09-L-D-280-200 have stock available?

Authorised distributors including Newark Electronics, Sager and Avnet America have stock available or on a lead time for HW-10-09-L-D-280-200.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HW-10-09-L-D-280-200 often in real-time on the comparison pages.

What if I can't find stock of HW-10-09-L-D-280-200?

You can fill out our help required form which you can use to request a quote for HW-10-09-L-D-280-200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay