Status: | Unknown |
---|---|
Series: | HW Series |
RoHS: | Compliant |
Product Range | HW Series |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Pitch Spacing | 2.54mm |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
RoHS Compliant | Yes |
Header, 2 Contacts, 1 Row, Through Hole, 2.54 Mm | Newark Electronics |
Board to Board & Mezzanine Connectors High Temperature Flexible Board Stacking Header, 0.100 Pitch | Sager |
Where can I find additional details, specifications and documents for a HW-02-12-T-S-295-365?
Additional datasheets, footprints and schematics for HW-02-12-T-S-295-365 are listed on our Part Details page. You can also find images and similar parts to HW-02-12-T-S-295-365 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HW-02-12-T-S-295-365 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HW-02-12-T-S-295-365 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HW-02-12-T-S-295-365 fall under?
The HW-02-12-T-S-295-365 is listed under Connectors > Stacking Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to HW-02-12-T-S-295-365 when available in the Stacking Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HW-02-12-T-S-295-365 you can contact the distributor directly for product support, shipping queries etc.
Is the HW-02-12-T-S-295-365 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HW-02-12-T-S-295-365 have stock available?
Authorised distributors including Newark Electronics, Sager and Powell Electronics have stock available or on a lead time for HW-02-12-T-S-295-365.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HW-02-12-T-S-295-365 often in real-time on the comparison pages.
What if I can't find stock of HW-02-12-T-S-295-365?
You can fill out our help required form which you can use to request a quote for HW-02-12-T-S-295-365 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.