HVMPM-08-C0 Part Information

Details for HVMPM-08-C0 by Panduit

Cable Wire & Cable Assemblies>Cable Management>Cable Ties

Part Downloads

Part Specifications

Mount Fixing Type Push Barb
Mounting Hole Dia 8mm
Mount Colour Black
Mount Material Nylon 6.6 (Polyamide 6.6)
Length 13.7mm
Width 11.9mm
Height 41.4mm
Product Range HYPER-V MASONARY Series
SVHC No SVHC (15-Jan-2018)
RoHS Compliant

Alternative Part Descriptions

  • Hyper V Masonry Push Mount | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a HVMPM-08-C0?

Additional datasheets, footprints and schematics for HVMPM-08-C0 are listed in our Part Details tab. You can also find the HVMPM-08-C0 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HVMPM-08-C0 in the Pricing & Inventory tab next to part details. You can view HVMPM-08-C0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HVMPM-08-C0 fall under?

The HVMPM-08-C0 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.

Can I view similar or alternative parts?

You can view similar parts to HVMPM-08-C0 when available in the Cable Ties range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HVMPM-08-C0 you can contact the distributor directly for product support, shipping queries etc.

Is the HVMPM-08-C0 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for HVMPM-08-C0 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for HVMPM-08-C0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HVMPM-08-C0 often in real-time on the comparison pages.

What if I can't find stock of HVMPM-08-C0?

You can fill out our help required form which you can use to request a quote for HVMPM-08-C0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for HVMPM-08-C0

Loading...
Loading Results for HVMPM-08-C0
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us