Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.91
|
No stock
|
Buy Now | |
Future Electronics
from US$1.74
|
40,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
-
|
Buy Now | |
Avnet America
from US$0.95
|
-
|
Buy Now | |
element14
from US$0.96
|
-
|
Buy Now |
Device Topology | Constant Current Constant Voltage Flyback |
---|---|
Input Voltage Min | 11.5V |
Input Voltage Max | 23V |
Output Voltage Max | - |
Output Current Max | - |
Switching Frequency | 166kHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | NSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
HVLED815 Series 1A 23 V 166 KHz SMT Primary-Sensing Off-Line LED Driver-SOIC-16N | Future Electronics |
LED DRVR 12V/15V/18V 16-Pin SOIC N T/R | EBV Elektronik |
Offline Led Drivers Rohs Compliant: Yes |Stmicroelectronics HVLED815PFTR | Newark Electronics |
LED DRIVER, 1CH, 166KHZ, NSOIC-16 | element14 |
Where can I find additional details, specifications and documents for a HVLED815PFTR?
Additional datasheets, footprints and schematics for HVLED815PFTR are listed on our Part Details page. You can also find images and similar parts to HVLED815PFTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HVLED815PFTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HVLED815PFTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HVLED815PFTR fall under?
The HVLED815PFTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to HVLED815PFTR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HVLED815PFTR you can contact the distributor directly for product support, shipping queries etc.
Is the HVLED815PFTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HVLED815PFTR have stock available?
Authorised distributors including Future Electronics, EBV Elektronik, Avnet Silica, Newark Electronics and Avnet America have stock available or on a lead time for HVLED815PFTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HVLED815PFTR often in real-time on the comparison pages.
What if I can't find stock of HVLED815PFTR?
You can fill out our help required form which you can use to request a quote for HVLED815PFTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.