Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Device Topology | Flyback |
---|---|
No. of Outputs | 1Outputs |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Input Voltage Min | 11.5V |
Input Voltage Max | 23V |
Switching Frequency | 166kHz |
RoHS Compliant | Yes |
HVLED805 Series 1 A 23 V Off-Line LED Driver with Primary-Sensing - SOIC-16N | Future Electronics |
Ic, Led Driver, 1Bit, Soic | Newark Electronics |
LED DRVR 12V/15V/18V 16-Pin SO N T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a HVLED805TR?
Additional datasheets, footprints and schematics for HVLED805TR are listed on our Part Details page. You can also find images and similar parts to HVLED805TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HVLED805TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HVLED805TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HVLED805TR fall under?
The HVLED805TR is listed under LED Lighting Components > LED Driver ICs > LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to HVLED805TR when available in the LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HVLED805TR you can contact the distributor directly for product support, shipping queries etc.
Is the HVLED805TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HVLED805TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics and EBV Elektronik have stock available or on a lead time for HVLED805TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HVLED805TR often in real-time on the comparison pages.
What if I can't find stock of HVLED805TR?
You can fill out our help required form which you can use to request a quote for HVLED805TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.