Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.98
|
No stock
|
Buy Now | |
Future Electronics
from US$0.94
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.92
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.35
|
-
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now | |
element14
from US$1.03
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Device Topology | Boost Buck Buck-Boost Flyback SEPIC |
---|---|
Input Voltage Min | 6.3V |
Input Voltage Max | 18V |
Output Voltage Max | 18V |
Output Current Max | 1.2A |
Switching Frequency | - |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | SSOP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
HVLED001B Series 18 V 3 mA High Power Factor Flyback Controller - SSOP-10 | Future Electronics |
Led Driver, Buck-Boost/Flyback, Ssop-10 | Newark Electronics |
LED Driver Buck/Boost/Flyback/Resonant/Sepic 1-CH 1 LED 0-10V/PWM 18V 10-Pin SSOP T/R | Avnet America |
LED DRIVER, BUCK-BOOST/FLYBACK, SSOP-10 | element14 |
Where can I find additional details, specifications and documents for a HVLED001BTR?
Additional datasheets, footprints and schematics for HVLED001BTR are listed on our Part Details page. You can also find images and similar parts to HVLED001BTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HVLED001BTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HVLED001BTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HVLED001BTR fall under?
The HVLED001BTR is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to HVLED001BTR when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HVLED001BTR you can contact the distributor directly for product support, shipping queries etc.
Is the HVLED001BTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HVLED001BTR have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for HVLED001BTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HVLED001BTR often in real-time on the comparison pages.
What if I can't find stock of HVLED001BTR?
You can fill out our help required form which you can use to request a quote for HVLED001BTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.