Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RESISTOR NETWORK, VOLTAGE DIVIDER, SIP, 20 MEG, 2500V, RATIO 1000 | 1, RATIO TOL. 0.05%, RATIO TC 5PPM |
---|---|
RoHS Compliant | YES |
Resistor, Voltage Divider, 20K, 19.98M | Newark Electronics |
Voltage Divider, 2500 VDC, 20 Megohm, Ratio 1,000:1, 0.05 percent, 5ppm/C | Caddock HVD5-A20M-050-05 | RS Americas |
RESISTOR NETWORK, VOLTAGE DIVIDER, SIP, | Farnell |
Where can I find additional details, specifications and documents for a HVD5-A20M-050-05?
Additional datasheets, footprints and schematics for HVD5-A20M-050-05 are listed on our Part Details page. You can also find images and similar parts to HVD5-A20M-050-05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HVD5-A20M-050-05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HVD5-A20M-050-05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HVD5-A20M-050-05 fall under?
The HVD5-A20M-050-05 is listed under Passive Components > Resistors - Fixed Value > Fixed Precision Resistor Networks.
Can I view similar or alternative parts?
You can view similar parts to HVD5-A20M-050-05 when available in the Fixed Precision Resistor Networks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HVD5-A20M-050-05 you can contact the distributor directly for product support, shipping queries etc.
Is the HVD5-A20M-050-05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HVD5-A20M-050-05 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for HVD5-A20M-050-05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HVD5-A20M-050-05 often in real-time on the comparison pages.
What if I can't find stock of HVD5-A20M-050-05?
You can fill out our help required form which you can use to request a quote for HVD5-A20M-050-05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.