Status: | Active |
---|---|
Series: | HV9120 |
RoHS: | Compliant |
Prices starting from US$1.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.77
|
2,085
in stock
|
Buy Now | |
Microchip Technology
from US$1.85
|
248,996
in stock
|
Buy Now | |
RS Americas
from US$2.25
|
1,186
in stock
|
Buy Now | |
Newark Electronics
from US$2.14
|
449
in stock
|
Buy Now | |
Avnet America
from US$1.94
|
449
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.74
|
194
in stock
|
Buy Now | |
element14
from US$2.28
|
-
|
Buy Now | |
Farnell
from US$1.93
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
10 to 450V input voltage range |
<1.3mA supply current |
>1.0MHz clock |
>20:1 dynamic range @ 500KHz |
49% Maximum duty cycle version |
Low internal noise |
Vmin | 10 |
---|---|
Vmax | 450 |
Feedback Accuracy max (%) | ±2 |
Duty Cycle (%) | 49 |
Switch | External |
Package | SOIC-16, PDIP-16, PLCC-20 |
Pins | Packaging | 16 | PDIP |
Temp Range | -55C to +125C |
Packing Media | Conductive Tube (24) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.1127 |
Shipping Weight (kg) | 1.88 |
Lead Count | 16 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
SWITCHMODE CONTROLLER, 450V, 2% REF | Microchip Technology |
PWM Current Mode Ctrlr, 16-Pin, PDIP | RS |
16 PDIP .300in TUBESWITCHMODE CONTROLLER 450V 2% REF | Microchip Technology Inc. HV9120P-G | RS Americas |
Switchmode Controller, 450V, 2% Ref Rohs Compliant: Yes |Microchip HV9120P-G | Newark Electronics |
Current Mode PWM Controller 16-Pin PDIP Tube | Avnet America |
IC: PMIC | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a HV9120P-G?
Additional datasheets, footprints and schematics for HV9120P-G are listed on our Part Details page. You can also find images and similar parts to HV9120P-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV9120P-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV9120P-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HV9120P-G fall under?
The HV9120P-G is listed under Semiconductors - ICs > Power Management ICs - PMIC > PWM Controllers.
Can I view similar or alternative parts?
You can view similar parts to HV9120P-G when available in the PWM Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV9120P-G you can contact the distributor directly for product support, shipping queries etc.
Is the HV9120P-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for HV9120P-G have stock available?
Authorised distributors including Microchip Technology, RS, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for HV9120P-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV9120P-G often in real-time on the comparison pages.
What if I can't find stock of HV9120P-G?
You can fill out our help required form which you can use to request a quote for HV9120P-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.