HUS-25.000-18-30/50/-40+85 Crystals & Oscillators by Mercury United Electronics

CRYSTAL 25MHZ 18PF HC-49

Status: Unknown
Series: HUS Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.32


Distributor Starting From Stock
Logo for RS Americas RS Americas US$0.33
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Frequency Nom 25MHz
Crystal Case Through Hole 10.77mm x 4.34mm
Frequency Stability + / - 50ppm
Load Capacitance 18pF
Frequency Tolerance + / - 30ppm
Product Range HUS Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HUS-25.000-18-30/50/-40+85?

Additional datasheets, footprints and schematics for HUS-25.000-18-30/50/-40+85 are listed on our Part Details page. You can also find images and similar parts to HUS-25.000-18-30/50/-40+85 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HUS-25.000-18-30/50/-40+85 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HUS-25.000-18-30/50/-40+85 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HUS-25.000-18-30/50/-40+85 fall under?

The HUS-25.000-18-30/50/-40+85 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to HUS-25.000-18-30/50/-40+85 when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HUS-25.000-18-30/50/-40+85 you can contact the distributor directly for product support, shipping queries etc.

Is the HUS-25.000-18-30/50/-40+85 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HUS-25.000-18-30/50/-40+85 have stock available?

Authorised distributors including RS and RS Americas have stock available or on a lead time for HUS-25.000-18-30/50/-40+85.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HUS-25.000-18-30/50/-40+85 often in real-time on the comparison pages.

What if I can't find stock of HUS-25.000-18-30/50/-40+85?

You can fill out our help required form which you can use to request a quote for HUS-25.000-18-30/50/-40+85 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay