Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$147.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$187.38
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$147.07
|
8
in stock
|
Buy Now | |
element14
from US$232.31
|
3
in stock
|
Buy Now | |
Farnell
from US$187.38
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$213.59
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$150.38
|
2
in stock
|
Buy Now | |
RS Americas
from US$226.68
|
2
in stock
|
Buy Now |
Kit Contents | Five 30.5m Reels of 22AWG PVC Hook Up Wire in White Black Red Green Blue in Rack-Mount Dispenser & Cut/Strip Tool |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
UL1007 hook-up wire dispenser kit,22AWG | RS |
Alpha Wire HUKIT20 NC032 Hookup Wire Kit UL1007/1569 22AWG | Rapid Electronics |
HOOK UP WIRE KIT, UL1007/1569, 22AWG | element14 |
Hook-Up Wire Dispenser Kit, 22Awg, 5 100Ft Spools, Multi | Newark Electronics |
Wire | Transfer Multisort Elektronik |
Hook-Up Wire Kit, 5 Colors, 22 AWG, TC, Stranded, PVC Ins | Alpha Wire HUKIT20 NC032 | RS Americas |
Where can I find additional details, specifications and documents for a HUKIT20 NC032?
Additional datasheets, footprints and schematics for HUKIT20 NC032 are listed on our Part Details page. You can also find images and similar parts to HUKIT20 NC032 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HUKIT20 NC032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HUKIT20 NC032 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HUKIT20 NC032 fall under?
The HUKIT20 NC032 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to HUKIT20 NC032 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HUKIT20 NC032 you can contact the distributor directly for product support, shipping queries etc.
Is the HUKIT20 NC032 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HUKIT20 NC032 have stock available?
Authorised distributors including RS, Rapid Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for HUKIT20 NC032.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HUKIT20 NC032 often in real-time on the comparison pages.
What if I can't find stock of HUKIT20 NC032?
You can fill out our help required form which you can use to request a quote for HUKIT20 NC032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.