Status: | Unknown |
---|---|
Series: | MO Series |
RoHS: | Unknown |
Scope Channels | 1 Channel |
---|---|
Bandwidth | 10MHz |
Scope Display Type | - |
Calculated Rise Time | - |
Kit Contents | One Probe Per Channel (1 |
Manufacturer Warranty | 1 Year |
Product Range | MO Series |
SVHC | No SVHC (15-Jan-2018) |
Plug Type | EU UK |
Input Impedance | 1Mohm |
Scope Type | Bench |
Where can I find additional details, specifications and documents for a HUC70-01 MO10.?
Additional datasheets, footprints and schematics for HUC70-01 MO10. are listed on our Part Details page. You can also find images and similar parts to HUC70-01 MO10. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HUC70-01 MO10. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HUC70-01 MO10. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HUC70-01 MO10. fall under?
The HUC70-01 MO10. is listed under Test Equipment > Oscilloscopes > Analogue Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to HUC70-01 MO10. when available in the Analogue Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HUC70-01 MO10. you can contact the distributor directly for product support, shipping queries etc.
Is the HUC70-01 MO10. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HUC70-01 MO10. have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for HUC70-01 MO10..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HUC70-01 MO10. often in real-time on the comparison pages.
What if I can't find stock of HUC70-01 MO10.?
You can fill out our help required form which you can use to request a quote for HUC70-01 MO10. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.