Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Humidity Range | 0% to 100% Relative Humidity |
---|---|
Humidity Accuracy | ± 2% RH |
Temperature Accuracy | ± 0.3°C |
RH Response Time | 5s |
Temperature Response Time | 10s |
Sensor Interface Type | I2C |
Sensor Output Type | Digital |
Sensor Case Style | DFN |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Accuracy % | 3% |
Response Time | 5s |
Supply Voltage | 3.8V |
HUMIDITY/TEMP SENSOR, DIGITAL, DFN-6 | element14 |
Humidity Sensor, 3 V, 0% To 100% Relative Humidity, Dfn, 125 C, 6 Rohs Compliant: Yes |Te Connectivity Sensors HTU21D | Newark Electronics |
Temp Sensor Digital Serial (2-Wire, I2C) 6-Pin DFN | Avnet America |
Where can I find additional details, specifications and documents for a HTU21D?
Additional datasheets, footprints and schematics for HTU21D are listed on our Part Details page. You can also find images and similar parts to HTU21D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HTU21D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HTU21D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HTU21D fall under?
The HTU21D is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to HTU21D when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HTU21D you can contact the distributor directly for product support, shipping queries etc.
Is the HTU21D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HTU21D have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for HTU21D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HTU21D often in real-time on the comparison pages.
What if I can't find stock of HTU21D?
You can fill out our help required form which you can use to request a quote for HTU21D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.