Status: | Unknown |
---|---|
Series: | HTST Series |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.26
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$1.56
|
491
in stock
|
Buy Now | |
element14
from US$1.73
|
491
in stock
|
Buy Now | |
Farnell
from US$2.10
|
491
in stock
|
Buy Now | |
Sager
from US$1.19
|
410
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$1.69
|
-
|
Buy Now | |
Toby Electronics
from US$0.80
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Header |
Product Range | HTST Series |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Conn, Header, 16Pos, 2Row, 2.54Mm | Newark Electronics |
CONNECTOR, HEADER, 16POS, 2ROW, 2.54MM | element14 |
Headers & Wire Housings .100 High-Temp Shrouded Terminal Strip, Cable Mate | Sager |
2.54mm Flex Stack HTST SMT header, 16P | RS |
Conn Shrouded Header HDR 16 POS 2.54mm Solder ST SMD Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a HTST-108-01-L-DV?
Additional datasheets, footprints and schematics for HTST-108-01-L-DV are listed on our Part Details page. You can also find images and similar parts to HTST-108-01-L-DV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HTST-108-01-L-DV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HTST-108-01-L-DV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HTST-108-01-L-DV fall under?
The HTST-108-01-L-DV is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to HTST-108-01-L-DV when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HTST-108-01-L-DV you can contact the distributor directly for product support, shipping queries etc.
Is the HTST-108-01-L-DV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HTST-108-01-L-DV have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and RS have stock available or on a lead time for HTST-108-01-L-DV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HTST-108-01-L-DV often in real-time on the comparison pages.
What if I can't find stock of HTST-108-01-L-DV?
You can fill out our help required form which you can use to request a quote for HTST-108-01-L-DV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.