Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dispensing Method | Syringe |
---|---|
Volume | 35ml |
Weight | - |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Colour | White |
Conductivity | 0.9W/mk |
Operating Temperature Max | 200°C |
Operating Temperature Min | -50°C |
HEAT TRANSFER PASTE, SILICONE, 35ML | Farnell |
Electrolube Silicone Heat Conducting Paste 0.9 W/mK 35 ml | Distrelec |
Heat Transfer Compound 35ml Syringe | Schukat Electronic |
Silicone Heat Transfer Compound, 35Ml | Newark Electronics |
Where can I find additional details, specifications and documents for a HTS35SL?
Additional datasheets, footprints and schematics for HTS35SL are listed on our Part Details page. You can also find images and similar parts to HTS35SL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HTS35SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HTS35SL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HTS35SL fall under?
The HTS35SL is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Grease.
Can I view similar or alternative parts?
You can view similar parts to HTS35SL when available in the Thermal Grease range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HTS35SL you can contact the distributor directly for product support, shipping queries etc.
Is the HTS35SL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HTS35SL have stock available?
Authorised distributors including Farnell, Distrelec, Schukat Electronic and Newark Electronics have stock available or on a lead time for HTS35SL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HTS35SL often in real-time on the comparison pages.
What if I can't find stock of HTS35SL?
You can fill out our help required form which you can use to request a quote for HTS35SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.