HTMG-1CU-322S/C Hook Up Wire by OMEGA Engineering

HOOK-UP WIRE, 0.32MM2, TAN, 1FT

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.42

Distributor Stock
Logo for Farnell
Farnell
from US$1.42
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Wire Gauge 22AWG
Conductor Area CSA 0.32mm²
Reel Length (Imperial) 1ft
Reel Length (Metric) 304.8mm
No. of Max Strands x Strand Size 7 x 30AWG
Voltage Rating 300V
External Diameter 2mm
RoHS Compliant Yes

Alternative Descriptions

Cable, Single Wire, 22Awg, 1Ft | Newark Electronics
HTR WIRE 300V 22GA 7X30 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HTMG-1CU-322S/C?

Additional datasheets, footprints and schematics for HTMG-1CU-322S/C are listed on our Part Details page. You can also find images and similar parts to HTMG-1CU-322S/C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HTMG-1CU-322S/C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HTMG-1CU-322S/C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HTMG-1CU-322S/C fall under?

The HTMG-1CU-322S/C is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to HTMG-1CU-322S/C when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HTMG-1CU-322S/C you can contact the distributor directly for product support, shipping queries etc.

Is the HTMG-1CU-322S/C RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for HTMG-1CU-322S/C have stock available?

Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for HTMG-1CU-322S/C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HTMG-1CU-322S/C often in real-time on the comparison pages.

What if I can't find stock of HTMG-1CU-322S/C?

You can fill out our help required form which you can use to request a quote for HTMG-1CU-322S/C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay