Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Termination | Crimp |
---|---|
Terminal Type | Wire Tap Splice |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Copper Compression Htap, For Code And Fl Rohs Compliant: Yes |Panduit HTCT250-2-1 | Newark Electronics |
Cable Accessories Compression Tap Copper Tin | Avnet America |
Copper Compression HTAP with code 250 kcmil - 2AWG Run | Panduit HTCT250-2-1 | RS Americas |
Terminals Copper Comp HTAP for Code and Fl | Sager |
Where can I find additional details, specifications and documents for a HTCT250-2-1?
Additional datasheets, footprints and schematics for HTCT250-2-1 are listed on our Part Details page. You can also find images and similar parts to HTCT250-2-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HTCT250-2-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HTCT250-2-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HTCT250-2-1 fall under?
The HTCT250-2-1 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Specialty Terminals.
Can I view similar or alternative parts?
You can view similar parts to HTCT250-2-1 when available in the Specialty Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HTCT250-2-1 you can contact the distributor directly for product support, shipping queries etc.
Is the HTCT250-2-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HTCT250-2-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for HTCT250-2-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HTCT250-2-1 often in real-time on the comparison pages.
What if I can't find stock of HTCT250-2-1?
You can fill out our help required form which you can use to request a quote for HTCT250-2-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.