Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dispensing Method | Syringe |
---|---|
Volume | 20ml |
Weight | 60g |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Coating Applications | Electronics |
Coating Type | Conductive |
Colour | White |
Conductivity | 2.5W/mk |
Operating Temperature Max | 130°C |
Operating Temperature Min | -50°C |
HEAT TRANSFER, HTCP, NON SILICONE | Farnell |
Heat Transfer Compound 20ml Syringe | Schukat Electronic |
Heat Transfer Paste, 20Ml, Syringe | Newark Electronics |
Where can I find additional details, specifications and documents for a HTCP20S?
Additional datasheets, footprints and schematics for HTCP20S are listed on our Part Details page. You can also find images and similar parts to HTCP20S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HTCP20S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HTCP20S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HTCP20S fall under?
The HTCP20S is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Grease.
Can I view similar or alternative parts?
You can view similar parts to HTCP20S when available in the Thermal Grease range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HTCP20S you can contact the distributor directly for product support, shipping queries etc.
Is the HTCP20S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HTCP20S have stock available?
Authorised distributors including Farnell, Schukat Electronic and Newark Electronics have stock available or on a lead time for HTCP20S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HTCP20S often in real-time on the comparison pages.
What if I can't find stock of HTCP20S?
You can fill out our help required form which you can use to request a quote for HTCP20S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.