Dispensing Method | Aerosol |
---|---|
Volume | 200ml |
Weight | - |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Coating Applications | Electronics |
Coating Type | Conductive |
Colour | White |
Operating Temperature Max | 130°C |
Operating Temperature Min | -50°C |
COMPOUND, HEAT TRANSFER, HTCA, AEROSOL | Farnell |
Heat Transfer Compound, Aerosol, 200Ml | Newark Electronics |
Where can I find additional details, specifications and documents for a HTCA200?
Additional datasheets, footprints and schematics for HTCA200 are listed on our Part Details page. You can also find images and similar parts to HTCA200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HTCA200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HTCA200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HTCA200 fall under?
The HTCA200 is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Grease.
Can I view similar or alternative parts?
You can view similar parts to HTCA200 when available in the Thermal Grease range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HTCA200 you can contact the distributor directly for product support, shipping queries etc.
Is the HTCA200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HTCA200 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for HTCA200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HTCA200 often in real-time on the comparison pages.
What if I can't find stock of HTCA200?
You can fill out our help required form which you can use to request a quote for HTCA200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.