Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
LED Color | Blue |
---|---|
No. of LEDs | 1LEDs |
LED Mounting | SMD |
Bulb Size | 5mm |
Forward Current If | 25mA |
Luminous Intensity | 15mcd |
Forward Voltage | 4V |
Viewing Angle | 45° |
Height | 6.6mm |
Width | 6.4mm |
RoHS Compliant | Yes |
Cbi, 5Mm, Blue, 15Mcd | Newark Electronics |
Where can I find additional details, specifications and documents for a HT5-BLU-T?
Additional datasheets, footprints and schematics for HT5-BLU-T are listed on our Part Details page. You can also find images and similar parts to HT5-BLU-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HT5-BLU-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HT5-BLU-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HT5-BLU-T fall under?
The HT5-BLU-T is listed under Optoelectronics & Displays > PCB Mount Indicators > Single Color LED Circuit Board Indicators.
Can I view similar or alternative parts?
You can view similar parts to HT5-BLU-T when available in the Single Color LED Circuit Board Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HT5-BLU-T you can contact the distributor directly for product support, shipping queries etc.
Is the HT5-BLU-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HT5-BLU-T have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HT5-BLU-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HT5-BLU-T often in real-time on the comparison pages.
What if I can't find stock of HT5-BLU-T?
You can fill out our help required form which you can use to request a quote for HT5-BLU-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.