Status: | Unknown |
---|---|
Series: | HITAG 2 Series |
RoHS: | Unknown |
Prices starting from US$0.28
Tag Type | RFID |
---|---|
Frequency | 125kHz |
Memory Size | 256bit |
Product Range | HITAG 2 Series |
SVHC | No SVHC (27-Jun-2018) |
Rfid Transponder, 125Khz, 256Bit | Newark Electronics |
HT2x Series 6.5 V Read/Write Surface Mount RFID - SOT-500-2 | Future Electronics |
Transponder IC 2-Pin PLLMC T/R | Avnet America |
RFID TRANSPONDER, 125KHZ, 256BIT | Farnell |
Where can I find additional details, specifications and documents for a HT2MOA4S20/E/3/RJ?
Additional datasheets, footprints and schematics for HT2MOA4S20/E/3/RJ are listed on our Part Details page. You can also find images and similar parts to HT2MOA4S20/E/3/RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HT2MOA4S20/E/3/RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HT2MOA4S20/E/3/RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HT2MOA4S20/E/3/RJ fall under?
The HT2MOA4S20/E/3/RJ is listed under Electrical & Lighting > Wireless Systems & Modules > RFID Modules.
Can I view similar or alternative parts?
You can view similar parts to HT2MOA4S20/E/3/RJ when available in the RFID Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HT2MOA4S20/E/3/RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HT2MOA4S20/E/3/RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HT2MOA4S20/E/3/RJ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for HT2MOA4S20/E/3/RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HT2MOA4S20/E/3/RJ often in real-time on the comparison pages.
What if I can't find stock of HT2MOA4S20/E/3/RJ?
You can fill out our help required form which you can use to request a quote for HT2MOA4S20/E/3/RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.