Status: | Unknown |
---|---|
Series: | HITAG 2 Series |
RoHS: | Unknown |
Prices starting from US$0.52
Tag Type | RFID |
---|---|
Frequency | 125kHz |
Memory Size | 256bit |
Product Range | HITAG 2 Series |
SVHC | No SVHC (27-Jun-2018) |
RFID TRANSPONDER, 125KHZ, 256BIT | element14 |
Hitag 2 Transponder Ic/Other Rohs Compliant: Yes |Nxp HT2DC20S20/F/RSP | Newark Electronics |
RFID Read/Write 125kHz PLLMC Bulk | Avnet Silica |
Where can I find additional details, specifications and documents for a HT2DC20S20/F/RSP?
Additional datasheets, footprints and schematics for HT2DC20S20/F/RSP are listed on our Part Details page. You can also find images and similar parts to HT2DC20S20/F/RSP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HT2DC20S20/F/RSP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HT2DC20S20/F/RSP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HT2DC20S20/F/RSP fall under?
The HT2DC20S20/F/RSP is listed under Electrical & Lighting > Wireless Systems & Modules > RFID Modules.
Can I view similar or alternative parts?
You can view similar parts to HT2DC20S20/F/RSP when available in the RFID Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HT2DC20S20/F/RSP you can contact the distributor directly for product support, shipping queries etc.
Is the HT2DC20S20/F/RSP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HT2DC20S20/F/RSP have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet Silica and Avnet America have stock available or on a lead time for HT2DC20S20/F/RSP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HT2DC20S20/F/RSP often in real-time on the comparison pages.
What if I can't find stock of HT2DC20S20/F/RSP?
You can fill out our help required form which you can use to request a quote for HT2DC20S20/F/RSP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.