Status: | Unknown |
---|---|
Series: | HITAG 1 Series |
RoHS: | Compliant |
Tag Type | RFID |
---|---|
Frequency | 125kHz |
Memory Size | 2Kbit |
Product Range | HITAG 1 Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Ht1Moa4S30/Reel Rohs Compliant: Yes |Nxp HT1MOA4S30/E/3J | Newark Electronics |
Transponder IC 2-Pin PLLMC T/R | Avnet America |
Where can I find additional details, specifications and documents for a HT1MOA4S30/E/3J?
Additional datasheets, footprints and schematics for HT1MOA4S30/E/3J are listed on our Part Details page. You can also find images and similar parts to HT1MOA4S30/E/3J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HT1MOA4S30/E/3J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HT1MOA4S30/E/3J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HT1MOA4S30/E/3J fall under?
The HT1MOA4S30/E/3J is listed under Wireless Modules & Adaptors > RFID Modules > RFID Transponders & Tags.
Can I view similar or alternative parts?
You can view similar parts to HT1MOA4S30/E/3J when available in the RFID Transponders & Tags range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HT1MOA4S30/E/3J you can contact the distributor directly for product support, shipping queries etc.
Is the HT1MOA4S30/E/3J RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HT1MOA4S30/E/3J have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for HT1MOA4S30/E/3J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HT1MOA4S30/E/3J often in real-time on the comparison pages.
What if I can't find stock of HT1MOA4S30/E/3J?
You can fill out our help required form which you can use to request a quote for HT1MOA4S30/E/3J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.