Clip Type | Hose Clamp |
---|---|
Clip Diameter | 35mm |
Mounting Hole Dia | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
AF Width | 8mm |
Clip Diameter Max | 35mm |
Clip Diameter Min | 20mm |
External Width | 16mm |
Fastener Material | Stainless Steel |
Fixing Hole Diameter | 13mm |
Hose Clip Type | 35 |
Material | Stainless Steel |
Jubilee High Torque 304 SST 20-35mm | RS |
Clip, High Torque, 304 S/S 20-35Mm | Newark Electronics |
CLIP, HIGH TORQUE, 304 S/S 20-35MM | Farnell |
Where can I find additional details, specifications and documents for a HT035?
Additional datasheets, footprints and schematics for HT035 are listed on our Part Details page. You can also find images and similar parts to HT035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HT035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HT035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HT035 fall under?
The HT035 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to HT035 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HT035 you can contact the distributor directly for product support, shipping queries etc.
Is the HT035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HT035 have stock available?
Authorised distributors including RS, Newark Electronics and Farnell have stock available or on a lead time for HT035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HT035 often in real-time on the comparison pages.
What if I can't find stock of HT035?
You can fill out our help required form which you can use to request a quote for HT035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.