Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Torch Type | Head Light |
---|---|
Light Source | LED |
Lumen Output | 130lm |
Beam Effective Distance | - |
Power Source | AA Batteries x 3 |
Torch Body Material | Thermoplastic |
Product Range | - |
Battery Size Code | AA |
Operating Voltage | 1.5V |
HEAD TORCH, LED, ZONE 0, 3XAA | Farnell |
Where can I find additional details, specifications and documents for a HT-650?
Additional datasheets, footprints and schematics for HT-650 are listed on our Part Details page. You can also find images and similar parts to HT-650 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HT-650 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HT-650 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HT-650 fall under?
The HT-650 is listed under Electrical & Lighting > Lighting > Torches Lanterns & Worklights.
Can I view similar or alternative parts?
You can view similar parts to HT-650 when available in the Torches Lanterns & Worklights range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HT-650 you can contact the distributor directly for product support, shipping queries etc.
Is the HT-650 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HT-650 have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for HT-650.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HT-650 often in real-time on the comparison pages.
What if I can't find stock of HT-650?
You can fill out our help required form which you can use to request a quote for HT-650 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.