Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.5" |
I.D. Supplied - Metric | 12.7mm |
Shrink Tubing / Boot Colour | Yellow |
Length - Imperial | 4ft |
Length - Metric | 1.2m |
RoHS Compliant | Yes |
HeatShrinkThin,.50"(12.7mm)Dia, Yell | Panduit HSTT50-48-5-4 | RS Americas |
HEAT SHRINK TUBING, 2: 1, YELLOW, 12.7MM | Farnell |
Where can I find additional details, specifications and documents for a HSTT50-48-5-4?
Additional datasheets, footprints and schematics for HSTT50-48-5-4 are listed on our Part Details page. You can also find images and similar parts to HSTT50-48-5-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSTT50-48-5-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSTT50-48-5-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSTT50-48-5-4 fall under?
The HSTT50-48-5-4 is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Standard Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to HSTT50-48-5-4 when available in the Standard Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSTT50-48-5-4 you can contact the distributor directly for product support, shipping queries etc.
Is the HSTT50-48-5-4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HSTT50-48-5-4 have stock available?
Authorised distributors including RS Americas and Farnell have stock available or on a lead time for HSTT50-48-5-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSTT50-48-5-4 often in real-time on the comparison pages.
What if I can't find stock of HSTT50-48-5-4?
You can fill out our help required form which you can use to request a quote for HSTT50-48-5-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.