Status: | Unknown |
---|---|
Series: | HST Series |
RoHS: | Unknown |
HEAT-SHRINK TUBING, 2 | 1, 6.35MM, WHITE |
---|---|
Shrink Ratio | 2 |
I.D. Supplied - Imperial | 0.25" |
I.D. Supplied - Metric | 6.35mm |
Shrink Tubing / Boot Colour | White |
Length - Imperial | 3" |
Length - Metric | 76.2mm |
Product Range | HST Series |
Heat-Shrink Tubing, 2:1, 6.35Mm, White | Newark Electronics |
Where can I find additional details, specifications and documents for a HST-250W?
Additional datasheets, footprints and schematics for HST-250W are listed on our Part Details page. You can also find images and similar parts to HST-250W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HST-250W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HST-250W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HST-250W fall under?
The HST-250W is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Standard Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to HST-250W when available in the Standard Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HST-250W you can contact the distributor directly for product support, shipping queries etc.
Is the HST-250W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HST-250W have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for HST-250W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HST-250W often in real-time on the comparison pages.
What if I can't find stock of HST-250W?
You can fill out our help required form which you can use to request a quote for HST-250W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.