Status: | Unknown |
---|---|
Series: | HST Series |
RoHS: | Unknown |
HEAT-SHRINK TUBING, 2 | 1, 4.775MM, BLACK |
---|---|
Shrink Ratio | 2 |
I.D. Supplied - Imperial | 0.188" |
I.D. Supplied - Metric | 4.775mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 4" |
Length - Metric | 101.6mm |
Product Range | HST Series |
Heat-Shrink Tubing, 2:1, 4.775Mm, Black | Newark Electronics |
HEAT-SHRINK TUBING, 2:1, 4.775MM, BLACK | element14 |
HEAT-SHRINK TUBING, 2: 1, 4.775MM, BLACK | Farnell |
Where can I find additional details, specifications and documents for a HST-187?
Additional datasheets, footprints and schematics for HST-187 are listed on our Part Details page. You can also find images and similar parts to HST-187 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HST-187 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HST-187 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HST-187 fall under?
The HST-187 is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Standard Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to HST-187 when available in the Standard Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HST-187 you can contact the distributor directly for product support, shipping queries etc.
Is the HST-187 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HST-187 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HST-187.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HST-187 often in real-time on the comparison pages.
What if I can't find stock of HST-187?
You can fill out our help required form which you can use to request a quote for HST-187 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.