HST-125B Cable Management by Gardner Bender

Status: Unknown
Series: HST Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.52

Distributor Stock
Logo for Farnell
Farnell
from US$2.72
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.52
-
Buy Now
Logo for element14
element14
from US$2.73
-
Buy Now

Specifications

HEAT-SHRINK TUBING, 2 1, 3.175MM, BLACK
Shrink Ratio 2
I.D. Supplied - Imperial 0.125"
I.D. Supplied - Metric 3.175mm
Shrink Tubing / Boot Colour Black
Length - Imperial 3"
Length - Metric 76.2mm
Product Range HST Series

Alternative Descriptions

Heat-Shrink Tubing, 2:1, 3.175Mm, Black | Newark Electronics
HEAT-SHRINK TUBING, 2:1, 3.175MM, BLACK | element14
HEAT-SHRINK TUBING, 2: 1, 3.175MM, BLACK | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HST-125B?

Additional datasheets, footprints and schematics for HST-125B are listed on our Part Details page. You can also find images and similar parts to HST-125B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HST-125B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HST-125B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HST-125B fall under?

The HST-125B is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Standard Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to HST-125B when available in the Standard Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HST-125B you can contact the distributor directly for product support, shipping queries etc.

Is the HST-125B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HST-125B have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HST-125B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HST-125B often in real-time on the comparison pages.

What if I can't find stock of HST-125B?

You can fill out our help required form which you can use to request a quote for HST-125B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay