Status: | Unknown |
---|---|
Series: | HSRTD Series |
RoHS: | Compliant |
Sensing Temperature Min | -60°C |
---|---|
Sensing Temperature Max | 260°C |
Resistance | 100ohm |
Product Range | HSRTD Series |
RoHS Compliant | Yes |
Rtd Sensor, Class A Din Platinum, 100R | Newark Electronics |
FLEXIBLE SEALED PFA RTD SENSOR RTDs, RTD Wire Sensors | Omega Engineering HSRTD-3-100-A-40-E | RS Americas |
FLEXIBLE SEALED PFA RTD SENSOR | Avnet America |
Where can I find additional details, specifications and documents for a HSRTD-3-100-A-40-E?
Additional datasheets, footprints and schematics for HSRTD-3-100-A-40-E are listed on our Part Details page. You can also find images and similar parts to HSRTD-3-100-A-40-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSRTD-3-100-A-40-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSRTD-3-100-A-40-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSRTD-3-100-A-40-E fall under?
The HSRTD-3-100-A-40-E is listed under Sensors & Transducers > Sensors > Temperature Sensors > RTD Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to HSRTD-3-100-A-40-E when available in the RTD Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSRTD-3-100-A-40-E you can contact the distributor directly for product support, shipping queries etc.
Is the HSRTD-3-100-A-40-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HSRTD-3-100-A-40-E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for HSRTD-3-100-A-40-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSRTD-3-100-A-40-E often in real-time on the comparison pages.
What if I can't find stock of HSRTD-3-100-A-40-E?
You can fill out our help required form which you can use to request a quote for HSRTD-3-100-A-40-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.