Status: | Unknown |
---|---|
Series: | HSP06 Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | - |
---|---|
Diode Case Style | UQFN |
No. of Pins | 16Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | HSP06 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Diode Type | ESD Protection |
DIODE, ESD PROT., 8KV, 6V, QFN-16L | element14 |
DIODE, ESD PROT., 8KV, 6V, QFN-16L | Farnell |
Esd Protection Device, 3V, Uqfn | Newark Electronics |
Where can I find additional details, specifications and documents for a HSP061-8M16?
Additional datasheets, footprints and schematics for HSP061-8M16 are listed on our Part Details page. You can also find images and similar parts to HSP061-8M16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSP061-8M16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSP061-8M16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSP061-8M16 fall under?
The HSP061-8M16 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to HSP061-8M16 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSP061-8M16 you can contact the distributor directly for product support, shipping queries etc.
Is the HSP061-8M16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSP061-8M16 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for HSP061-8M16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSP061-8M16 often in real-time on the comparison pages.
What if I can't find stock of HSP061-8M16?
You can fill out our help required form which you can use to request a quote for HSP061-8M16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.