Status: | Active |
---|---|
Series: | HSP061-2 |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
7,470
in stock
|
Buy Now | |
element14
from US$0.28
|
7,220
in stock
|
Buy Now | |
Farnell
from US$0.27
|
7,220
in stock
|
Buy Now | |
Avnet Asia
from US$0.21
|
6,000
in stock
|
Buy Now | |
Avnet Silica
-
|
18,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Flow-through routing to keep signal integrity |
Ultralarge bandwidth: 6 GHz |
Ultralow capacitance: 0.6 pF |
Low leakage current: 100 nA at 25 °C |
Extended operating junction temperature range: -40 °C to 150 °C |
RoHS compliant |
Product Specifications |
---|
DS8881 2-line ESD protection for high speed lines |
Technical Notes & Articles |
---|
TA0325 ESD Protection with ultra-low capacitance for high bandwidth applications |
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
Esd Protection Device, Uqfn, 6 Rohs Compliant: Yes |Stmicroelectronics HSP061-2M6 | Newark Electronics |
DIODE, ESD PROT., 8KV, 0.6PF, µQFN-6L | element14 |
ESD Suppressor Diode Arrays 15KV 6-Pin UQFN T/R | Avnet Asia |
ESD Suppressor Diode Arrays Uni-Dir 15kV@Air Gap/8kV@Contact Disc 6-Pin 6UQFN T/R | Avnet Silica |
2-Line High-Speed ESD Protection UQFN6 | RS |
HSP061-2 Series 2 Channel 6 V ESD Protection for High Speed Lines - UQFN-6L | Future Electronics |
Where can I find additional details, specifications and documents for a HSP061-2M6?
Additional datasheets, footprints and schematics for HSP061-2M6 are listed on our Part Details page. You can also find images and similar parts to HSP061-2M6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSP061-2M6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSP061-2M6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSP061-2M6 fall under?
The HSP061-2M6 is listed under Protections and EMI filters > ESD Protection > High-speed data lines (<1 pF).
Can I view similar or alternative parts?
You can view similar parts to HSP061-2M6 when available in the High-speed data lines (<1 pF) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSP061-2M6 you can contact the distributor directly for product support, shipping queries etc.
Is the HSP061-2M6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for HSP061-2M6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Asia and Avnet Silica have stock available or on a lead time for HSP061-2M6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSP061-2M6 often in real-time on the comparison pages.
What if I can't find stock of HSP061-2M6?
You can fill out our help required form which you can use to request a quote for HSP061-2M6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.