Status: | Active |
---|---|
Series: | HSP053-4M5 |
RoHS: | Compliant |
Prices starting from US$0.0453
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
11,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
11,850
in stock
|
Buy Now | |
element14
from US$0.08
|
11,850
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0453
|
-
|
Buy Now | |
Avnet America
from US$0.0493
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Very compact 500 µm pitch package, for easy PCB layout |
Ultra-large bandwidth: 18 GHz |
Ultra-low capacitance: 0.15 pF (I/O to I/O) and 0.25 pF (I/O to GND) |
Low leakage current: < 1 nA |
Extended operating junction temperature range: -40 °C to 150 °C |
Thin package: 0.4 mm max. |
RoHS compliant |
Product Specifications |
---|
DS11771 4-line ESD protection for high speed lines |
Technical Notes & Articles |
---|
TA0325 ESD Protection with ultra-low capacitance for high bandwidth applications |
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
Diode, Esd Protection, Unidir, 16V, Uqfn | Newark Electronics |
DIODE, ESD PROTECTION, UNIDIR, 16V, UQFN | element14 |
ESD Suppressor Diode Arrays Uni-Dir �10kV@Contact Disc 5-Pin UQFN T/R | Avnet Silica |
HSP Series 4-Channel Uni-Directional ESD Protection Device - uQFN-5 | Future Electronics |
ESD Suppressor Diode Arrays Uni-Dir ±10kV@Contact Disc 5-Pin UQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a HSP053-4M5?
Additional datasheets, footprints and schematics for HSP053-4M5 are listed on our Part Details page. You can also find images and similar parts to HSP053-4M5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSP053-4M5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSP053-4M5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSP053-4M5 fall under?
The HSP053-4M5 is listed under Protections and EMI filters > ESD Protection > High-speed data lines (<1 pF).
Can I view similar or alternative parts?
You can view similar parts to HSP053-4M5 when available in the High-speed data lines (<1 pF) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSP053-4M5 you can contact the distributor directly for product support, shipping queries etc.
Is the HSP053-4M5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for HSP053-4M5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for HSP053-4M5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSP053-4M5 often in real-time on the comparison pages.
What if I can't find stock of HSP053-4M5?
You can fill out our help required form which you can use to request a quote for HSP053-4M5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.