HSF-48-22-Y-F Heat Sinks by Wakefiled Thermal Solutions

HEAT SINK FAN, 1.14DEG C/W, 5.9CFM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.84

Distributor Stock
Logo for Farnell
Farnell
from US$48.00
16
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.84
16
in stock
Buy Now
Logo for element14
element14
from US$43.92
16
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$40.17
-
Buy Now
Logo for RS Americas
RS Americas
from US$55.06
-
Buy Now

Specifications

Thermal Resistance 1.14°C/W
External Height - Metric 21.59mm
External Width - Metric 47.5mm
External Length - Metric 47.5mm
Flow Rate Max 5.9cu.ft/min
Noise Rating 29dBA
RoHS Compliant Yes

Alternative Descriptions

Heat Sink Fan, 1.14Deg C/W, 5.9Cfm | Newark Electronics
47.5 x 47.5mm 5.9CFM FANSINK | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HSF-48-22-Y-F?

Additional datasheets, footprints and schematics for HSF-48-22-Y-F are listed on our Part Details page. You can also find images and similar parts to HSF-48-22-Y-F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HSF-48-22-Y-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSF-48-22-Y-F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HSF-48-22-Y-F fall under?

The HSF-48-22-Y-F is listed under Cooling & Thermal Management > Heat Sinks > Fan Cooled Heat Sinks.

Can I view similar or alternative parts?

You can view similar parts to HSF-48-22-Y-F when available in the Fan Cooled Heat Sinks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HSF-48-22-Y-F you can contact the distributor directly for product support, shipping queries etc.

Is the HSF-48-22-Y-F RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for HSF-48-22-Y-F have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for HSF-48-22-Y-F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HSF-48-22-Y-F often in real-time on the comparison pages.

What if I can't find stock of HSF-48-22-Y-F?

You can fill out our help required form which you can use to request a quote for HSF-48-22-Y-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay