Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$36.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$40.80
|
13
in stock
|
Buy Now | |
Rapid Electronics
from US$43.97
|
126
in stock
|
Buy Now | |
Chip One Stop
from US$45.60
|
126
in stock
|
Buy Now | |
Distrelec
from US$43.09
|
126
in stock
|
Buy Now | |
TE Store
from US$95.12
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$42.00
|
-
|
Buy Now | |
Avnet America
from US$36.44
|
-
|
Buy Now | |
element14
from US$42.17
|
-
|
Buy Now | |
Farnell
from US$40.27
|
-
|
Buy Now |
Resistance | 470ohm |
---|---|
Product Range | HS Series |
Power Rating | 250W |
Resistance Tolerance | ± 5% |
Voltage Rating | 2.2kV |
Resistor Element Type | Wirewound |
Temperature Coefficient | ± 30ppm/°C |
Wirewound Resistors-Chassis Mount HSC250 470R 5% | Rapid Electronics |
TE Connectivity - AMP Wirewound Resistor HSC250 470R 5% | Distrelec |
HSC250 470R 5% Resistance Value: 470 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 42 mm Product Height: 1.654 in Power Resistors: Aluminum Housed & Hsa | 470 Ω Wire Wound Power Resistor 42 mm | Part Number: HSC250470RJ | Internal Number: 3-1630024-2 | TE Connectivity | TE Store |
Aluminium housed resistor 250W 470R 5% | RS |
Res, Wirewound, 470R, 250W, Stud | Newark Electronics |
Res Wirewound 470 Ohm 5% 250W ±30ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
RES, WIREWOUND, 470R, 250W, STUD | Farnell |
Where can I find additional details, specifications and documents for a HSC250470RJ?
Additional datasheets, footprints and schematics for HSC250470RJ are listed on our Part Details page. You can also find images and similar parts to HSC250470RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSC250470RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSC250470RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSC250470RJ fall under?
The HSC250470RJ is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to HSC250470RJ when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSC250470RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSC250470RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSC250470RJ have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and RS have stock available or on a lead time for HSC250470RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSC250470RJ often in real-time on the comparison pages.
What if I can't find stock of HSC250470RJ?
You can fill out our help required form which you can use to request a quote for HSC250470RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.