Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$7.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.30
|
881
in stock
|
Buy Now | |
Rapid Electronics
from US$8.64
|
474
in stock
|
Buy Now | |
Chip One Stop
from US$7.32
|
474
in stock
|
Buy Now | |
Distrelec
from US$11.56
|
474
in stock
|
Buy Now | |
RS Americas
from US$9.90
|
18
in stock
|
Buy Now | |
TTI Europe
from US$8.72
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$7.40
|
7
in stock
|
Buy Now | |
element14
from US$8.73
|
7
in stock
|
Buy Now | |
Farnell
from US$8.28
|
7
in stock
|
Buy Now | |
Avnet America
from US$7.15
|
-
|
Buy Now | |
TE Store
from US$18.68
|
-
|
Buy Now |
Resistance | 68ohm |
---|---|
Product Range | HS Series |
Power Rating | 100W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.9kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 26mm |
External Length / Height | 65.5mm |
External Width | 47.5mm |
Fixing Centres LxW | 35x37 |
Full Power Rating Temperature | 20°C |
Insulation Resistance | 10000mohm |
No. of Pins | 2Pins |
Operating Temperature Max | 250°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +250°C |
Resistor Mounting | Panel |
Temperature Coeff. + | 50ppm/°C |
Temperature Coeff. - | 50ppm/°C |
Temperature Rise | 1.1°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating VAC | 1900V |
Aluminium housed resistor 100W 68R 5% | RS |
Wirewound Resistors-Chassis Mount HSC100 68R 5% | Rapid Electronics |
TE Connectivity - AMP Wirewound Resistor HSC100 68R 5% | Distrelec |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 68Ohm +/-5% 100W | TE Connectivity HSC10068RJ | RS Americas |
68 OHM 5% 100W | TTI Europe |
Wirewound Resistor, 68 Ohm, 100W, 5% | Newark Electronics |
RESISTOR, 100W 5% 68R | element14 |
Resistor, 68 Ohm, ± 5%, 100 W, Wirewound, Power, Solder Lug | Avnet America |
HSC100 68R 5% Resistance Value: 68 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 26 mm Product Height: 1.024 in Power Resistors: Aluminum Housed & Hsc | 68 Ω Wire Wound Power Resistor 26 mm | Part Number: HSC10068RJ | Internal Number: 4-1625999-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a HSC10068RJ?
Additional datasheets, footprints and schematics for HSC10068RJ are listed on our Part Details page. You can also find images and similar parts to HSC10068RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSC10068RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSC10068RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSC10068RJ fall under?
The HSC10068RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSC10068RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSC10068RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSC10068RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSC10068RJ have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for HSC10068RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSC10068RJ often in real-time on the comparison pages.
What if I can't find stock of HSC10068RJ?
You can fill out our help required form which you can use to request a quote for HSC10068RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.