Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$7.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.63
|
31
in stock
|
Buy Now | |
TE Store
from US$18.68
|
1,129
in stock
|
Buy Now | |
Chip One Stop
from US$9.04
|
147
in stock
|
Buy Now | |
Newark Electronics
from US$7.74
|
123
in stock
|
Buy Now | |
element14
from US$8.86
|
90
in stock
|
Buy Now | |
Farnell
from US$8.84
|
90
in stock
|
Buy Now | |
Heilind Electronics
from US$9.62
|
15
in stock
|
Buy Now | |
RS Americas
from US$9.56
|
12
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.62
|
5
in stock
|
Buy Now | |
Avnet America
from US$7.15
|
-
|
Buy Now | |
TTI Europe
from US$8.97
|
-
|
Buy Now |
Resistance | 2.2ohm |
---|---|
Product Range | HS Series |
Power Rating | 100W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.9kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 26mm |
External Length / Height | 65.5mm |
External Width | 47.5mm |
Fixing Centres LxW | 35x37 |
Full Power Rating Temperature | 20°C |
Insulation Resistance | 10000mohm |
No. of Pins | 2Pins |
Operating Temperature Max | 250°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +250°C |
Resistor Mounting | Panel |
Temperature Coeff. + | 50ppm/°C |
Temperature Coeff. - | 50ppm/°C |
Temperature Rise | 1.1°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating VAC | 1900V |
HSC100 2R2 5% Resistance Value: 2.2 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 26 mm Product Height: 1.024 in Power Resistors: Aluminum Housed & Hsc | 2.2 Ω Wire Wound Power Resistor 26 mm | Part Number: HSC1002R2J | Internal Number: 2-1625999-6 | TE Connectivity | TE Store |
Wirewound Resistor, 2.2 Ohm, 100W, 5% | Newark Electronics |
RESISTOR, 100W 5% 2R2 | element14 |
Aluminium housed resistor 100W 2R2 5% | RS |
HSC1002R2J | Heilind Electronics |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 2.2Ohm +/-5% 100W | TE Connectivity HSC1002R2J | RS Americas |
Res Wirewound 2.2 Ohm 5% 100W ±50ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
2.2 OHM 5% 100W | TTI Europe |
Where can I find additional details, specifications and documents for a HSC1002R2J?
Additional datasheets, footprints and schematics for HSC1002R2J are listed on our Part Details page. You can also find images and similar parts to HSC1002R2J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSC1002R2J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSC1002R2J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSC1002R2J fall under?
The HSC1002R2J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSC1002R2J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSC1002R2J you can contact the distributor directly for product support, shipping queries etc.
Is the HSC1002R2J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSC1002R2J have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for HSC1002R2J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSC1002R2J often in real-time on the comparison pages.
What if I can't find stock of HSC1002R2J?
You can fill out our help required form which you can use to request a quote for HSC1002R2J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.