Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.37
Distributor | Stock | ||
---|---|---|---|
Newark
from US$23.37
|
No stock
|
Buy Now |
Power Rating RMS | 30W |
---|---|
Impedance | - |
Sensitivity (dB) | 120dB |
Resonant Frequency | - |
Frequency Response Min | - |
Frequency Response Max | - |
Product Range | - |
Driver Type:General Purpose | Newark Electronics |
Where can I find additional details, specifications and documents for a HSB30W?
Additional datasheets, footprints and schematics for HSB30W are listed on our Part Details page. You can also find images and similar parts to HSB30W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSB30W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSB30W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSB30W fall under?
The HSB30W is listed under Audio Visual > Speaker Drivers & Accessories > Miscellaneous Speaker Drive Units.
Can I view similar or alternative parts?
You can view similar parts to HSB30W when available in the Miscellaneous Speaker Drive Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSB30W you can contact the distributor directly for product support, shipping queries etc.
Is the HSB30W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSB30W have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HSB30W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSB30W often in real-time on the comparison pages.
What if I can't find stock of HSB30W?
You can fill out our help required form which you can use to request a quote for HSB30W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.