Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1Outputs |
Output Power Max | 15W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 3A |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a HSB 5-3-OVP?
Additional datasheets, footprints and schematics for HSB 5-3-OVP are listed on our Part Details page. You can also find images and similar parts to HSB 5-3-OVP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSB 5-3-OVP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSB 5-3-OVP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSB 5-3-OVP fall under?
The HSB 5-3-OVP is listed under Power & Line Protection > Power Supplies > Linear Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to HSB 5-3-OVP when available in the Linear Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSB 5-3-OVP you can contact the distributor directly for product support, shipping queries etc.
Is the HSB 5-3-OVP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HSB 5-3-OVP have stock available?
There is no stock from authorised distributors for HSB 5-3-OVP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSB 5-3-OVP often in real-time on the comparison pages.
What if I can't find stock of HSB 5-3-OVP?
You can fill out our help required form which you can use to request a quote for HSB 5-3-OVP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.