Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Idec HS6E Series Interlock Switches |
---|---|
Operating Force Max | 60N |
Over Travel Min | 8mm |
RoHS Compliant | Yes |
Idec Actuator, For Use With HS6B & HS6E Safety Switch | IDEC Corporation HS9Z-A62S | RS Americas |
Actuator Key, Right Angle | Newark Electronics |
90-deg Actuator Actuator Key Switch HS6E Subminiature Series | Carlton-Bates |
Switch Actuators Actuator Key Right Angle Type | Sager |
Where can I find additional details, specifications and documents for a HS9Z-A62S?
Additional datasheets, footprints and schematics for HS9Z-A62S are listed on our Part Details page. You can also find images and similar parts to HS9Z-A62S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS9Z-A62S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS9Z-A62S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS9Z-A62S fall under?
The HS9Z-A62S is listed under Switches & Relays > Switches > Switch Components > Switch Keys / Interlock Keys.
Can I view similar or alternative parts?
You can view similar parts to HS9Z-A62S when available in the Switch Keys / Interlock Keys range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS9Z-A62S you can contact the distributor directly for product support, shipping queries etc.
Is the HS9Z-A62S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HS9Z-A62S have stock available?
Authorised distributors including RS Americas, Newark Electronics, Carlton-Bates and Sager have stock available or on a lead time for HS9Z-A62S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS9Z-A62S often in real-time on the comparison pages.
What if I can't find stock of HS9Z-A62S?
You can fill out our help required form which you can use to request a quote for HS9Z-A62S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.