Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Product Range | HS Series |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 60MHz |
Sampling Rate | 250MSPS |
Display Memory Depth | 6 kpts |
Calculated Rise Time | 5.83ns |
Scope Display Type | QVGA LCD Colour |
Kit Contents | One Probe Per Channel (1 |
Manufacturer Warranty | - |
SVHC | No SVHC (15-Jan-2018) |
Plug Type | EU UK |
Input Impedance | 1Mohm |
Input Voltage | 400V |
Scope Type | Hand Held |
OSCILLOSCOPE, HANDHELD, 60MHZ | element14 |
Where can I find additional details, specifications and documents for a HS60?
Additional datasheets, footprints and schematics for HS60 are listed on our Part Details page. You can also find images and similar parts to HS60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS60 fall under?
The HS60 is listed under Test Equipment > Oscilloscopes > Hand Held Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to HS60 when available in the Hand Held Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS60 you can contact the distributor directly for product support, shipping queries etc.
Is the HS60 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HS60 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for HS60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS60 often in real-time on the comparison pages.
What if I can't find stock of HS60?
You can fill out our help required form which you can use to request a quote for HS60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.