Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.27
Humidity Range | 0% to 100% Relative Humidity |
---|---|
Humidity Accuracy | ± 2.8% RH |
Temperature Accuracy | ± 0.25°C |
RH Response Time | 6s |
Temperature Response Time | 20s |
Sensor Interface Type | I2C |
Sensor Output Type | Digital |
Sensor Case Style | LGA |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 5.5V |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Humidity/Temperature Sensor, Lga-6 | Newark Electronics |
HUMIDITY/TEMPERATURE SENSOR, LGA-6 | Farnell |
IOT SENSORS | RS |
HS300x Series 5.5V 90% Fully Calibrated Relative Humidity and Temperature Sensor | Future Electronics |
Humidity/Temperature Sensor Digital (I2C)-OUT 0% to 100% RH 4s 6-Pin LGA T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a HS3003?
Additional datasheets, footprints and schematics for HS3003 are listed on our Part Details page. You can also find images and similar parts to HS3003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS3003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS3003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS3003 fall under?
The HS3003 is listed under Integrated Device Technology Parts.
Can I view similar or alternative parts?
You can view similar parts to HS3003 when available in the Integrated Device Technology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS3003 you can contact the distributor directly for product support, shipping queries etc.
Is the HS3003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HS3003 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS and Future Electronics have stock available or on a lead time for HS3003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS3003 often in real-time on the comparison pages.
What if I can't find stock of HS3003?
You can fill out our help required form which you can use to request a quote for HS3003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.